HP logo

HP OfficeJet 7510 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104013
Info modified on:
14 Mar 2024, 18:41:18
Short summary description HP OfficeJet 7510 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi:

HP OfficeJet 7510, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black

Long summary description HP OfficeJet 7510 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi:

HP OfficeJet 7510. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.