HP logo

HP 6005 Pro MT AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows Vista Business Micro Tower PC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32430
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 6005 Pro MT AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows Vista Business Micro Tower PC:

HP 6005 Pro MT, 3 GHz, AMD Athlon II X2, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description HP 6005 Pro MT AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows Vista Business Micro Tower PC:

HP 6005 Pro MT. Processor frequency: 3 GHz, Processor family: AMD Athlon II X2, Processor model: B24. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows Vista Business. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Weight: 9,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.