HP logo

HP Mini 5101 Intel Atom® 25,6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Intel® GMA 950 Windows Vista Business Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23105
Info modified on:
28 Jan 2025, 11:04:56
Short summary description HP Mini 5101 Intel Atom® 25,6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Intel® GMA 950 Windows Vista Business Black:

HP Mini 5101, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Mini 5101 Intel Atom® 25,6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Intel® GMA 950 Windows Vista Business Black:

HP Mini 5101. Processor family: Intel Atom®, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Product color: Black. Weight: 1,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.