HP logo

HP ATI Radeon HD 4650 DP (1GB) GDDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88249
Info modified on:
04 Apr 2019, 10:56:45
Short summary description HP ATI Radeon HD 4650 DP (1GB) GDDR2:

HP ATI Radeon HD 4650 DP (1GB), 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP ATI Radeon HD 4650 DP (1GB) GDDR2:

HP ATI Radeon HD 4650 DP (1GB). Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.