HP logo

HP Mobile Thin Client 4410t Intel® Celeron® M 575 35,6 cm (14") 2 GB Intel® GMA 4500MHD Windows Embedded Standard Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65186
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Mobile Thin Client 4410t Intel® Celeron® M 575 35,6 cm (14") 2 GB Intel® GMA 4500MHD Windows Embedded Standard Black:

HP Mobile Thin Client 4410t, Intel® Celeron® M, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, Windows Embedded Standard

Long summary description HP Mobile Thin Client 4410t Intel® Celeron® M 575 35,6 cm (14") 2 GB Intel® GMA 4500MHD Windows Embedded Standard Black:

HP Mobile Thin Client 4410t. Product type: Mobile thin client. Processor family: Intel® Celeron® M, Processor model: 575, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Embedded Standard. Product color: Black. Weight: 1,95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.