HP logo

HP ProBook 4320s Intel® Core™ i3 i3-370M 33,8 cm (13.3") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153285
Info modified on:
22 Jan 2025, 05:00:28
Short summary description HP ProBook 4320s Intel® Core™ i3 i3-370M 33,8 cm (13.3") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:

HP ProBook 4320s, Intel® Core™ i3, 2,4 GHz, 33,8 cm (13.3"), 2 GB, 500 GB, Windows 7 Professional

Long summary description HP ProBook 4320s Intel® Core™ i3 i3-370M 33,8 cm (13.3") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:

HP ProBook 4320s. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2,15 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.