HP logo

HP ProBook 4515s Notebook PC M500 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows 7 Professional

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56751
Info modified on:
22 Jan 2025, 05:36:24
Short summary description HP ProBook 4515s Notebook PC M500 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows 7 Professional:

HP ProBook 4515s Notebook PC, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB, Windows 7 Professional

Long summary description HP ProBook 4515s Notebook PC M500 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows 7 Professional:

HP ProBook 4515s Notebook PC. Processor model: M500, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows 7 Professional. Weight: 2,59 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.