HP Compaq 615 Notebook PC, AMD Athlon, 2,2 GHz, 39,6 cm (15.6"), 4 GB, 320 GB, FreeDOS
HP Compaq 615 Notebook PC. Processor family: AMD Athlon, Processor model: QL-66, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: FreeDOS. Weight: 2,49 kg