HP logo

HP Compaq 610 Notebook PC Intel® Core™2 Duo T5870 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109060
Info modified on:
23 Jan 2025, 19:22:40
End of life date:
31 Jul 2010
Short summary description HP Compaq 610 Notebook PC Intel® Core™2 Duo T5870 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium:

HP Compaq 610 Notebook PC, Intel® Core™2 Duo, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Compaq 610 Notebook PC Intel® Core™2 Duo T5870 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium:

HP Compaq 610 Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows 7 Home Premium. Weight: 2,49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.