HP logo

HP 14 Black/Blue Neoprene Sleeve 35,6 cm (14") Sleeve case Black, Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249661
Info modified on:
01 Jun 2022, 15:50:36
End of life date:
30 Apr 2021
Short summary description HP 14 Black/Blue Neoprene Sleeve 35,6 cm (14") Sleeve case Black, Blue:

HP 14 Black/Blue Neoprene Sleeve, Sleeve case, 35,6 cm (14"), 190 g

Long summary description HP 14 Black/Blue Neoprene Sleeve 35,6 cm (14") Sleeve case Black, Blue:

HP 14 Black/Blue Neoprene Sleeve. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"). Weight: 190 g. Surface coloration: Monochromatic

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.