HP EliteBook Folio G1, Intel® Core™ m5, 1,1 GHz, 31,8 cm (12.5"), 3840 x 2160 pixels, 8 GB, 512 GB
HP EliteBook Folio G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1,1 GHz. Display diagonal: 31,8 cm (12.5"), Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Pro. Product color: Silver