HP logo

HP EliteBook 850 G3 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54182
Info modified on:
24 Jan 2025, 20:38:31
Short summary description HP EliteBook 850 G3 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD Windows 10 Pro Silver:

HP EliteBook 850 G3, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1,51 TB

Long summary description HP EliteBook 850 G3 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD Windows 10 Pro Silver:

HP EliteBook 850 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.