HP ProDesk 600 G2 SFF, 3,4 GHz, Intel® Core™ i7, i7-6700, 8 GB, 128 GB, Windows 7 Professional
HP ProDesk 600 G2 SFF. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7,35 kg. Product color: Black