HP Xeon E5-2680 v4 2.4 2400 14C 2nd, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2680V4, 2,4 GHz, 64-bit
HP Xeon E5-2680 v4 2.4 2400 14C 2nd. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S