HP Intel Xeon E5-2660 v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2660V4, 2 GHz, 64-bit
HP Intel Xeon E5-2660 v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Memory types supported by processor: DDR4-SDRAM, Memory clock speeds supported by processor: 1600,1866,2133,2400 MHz. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: Z840