HP logo

HP ProOne 600 G2 Intel® Core™ i7 i7-6700 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54348
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProOne 600 G2 Intel® Core™ i7 i7-6700 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

HP ProOne 600 G2, 54,6 cm (21.5"), Full HD, Intel® Core™ i7, 8 GB, 500 GB, Windows 7 Professional

Long summary description HP ProOne 600 G2 Intel® Core™ i7 i7-6700 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

HP ProOne 600 G2. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.