HP logo

HP ZBook 17 G3 Intel® Core™ i7 i7-6700HQ Mobile workstation 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85387
Info modified on:
13 Jun 2025, 17:01:53
End of life date:
05 Oct 2018
Short summary description HP ZBook 17 G3 Intel® Core™ i7 i7-6700HQ Mobile workstation 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 17 G3, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description HP ZBook 17 G3 Intel® Core™ i7 i7-6700HQ Mobile workstation 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 17 G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.