HP logo

HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31016
Info modified on:
23 Jan 2025, 19:08:09
Short summary description HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 7 Professional Black:

HP ZBook 15 G3, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 7 Professional Black:

HP ZBook 15 G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® M2000M. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.