HP logo

HP Elite x2 1012 docking connector Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291944
Info modified on:
09 Jul 2024, 10:12:31
End of life date:
31 Dec 2018
Short summary description HP Elite x2 1012 docking connector Grey:

HP Elite x2 1012, Touchpad, HP, Elite x2 1012 G1, Grey, Microfibre, Plastic, Docking

Long summary description HP Elite x2 1012 docking connector Grey:

HP Elite x2 1012. Pointing device: Touchpad. Brand compatibility: HP, Compatibility: Elite x2 1012 G1, Product color: Grey. Connectivity technology: Docking, Device interface: docking connector. Power source: Dock. Width: 300 mm, Depth: 219,3 mm, Height: 6,1 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.