HP logo

HP EliteBook 745 G3 AMD PRO A12 PRO A12-8800B Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25365
Info modified on:
22 Jan 2025, 04:58:30
End of life date:
30 Nov 2016
Short summary description HP EliteBook 745 G3 AMD PRO A12 PRO A12-8800B Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

HP EliteBook 745 G3, AMD PRO A12, 2,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 745 G3 AMD PRO A12 PRO A12-8800B Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

HP EliteBook 745 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A12, Processor model: PRO A12-8800B, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.