HP logo

HP ZBook Studio G3 Intel® Xeon® E3 v5 E3-1505MV5 Ultrabook 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21189
Info modified on:
01 Feb 2025, 18:02:28
End of life date:
29 Oct 2017
Short summary description HP ZBook Studio G3 Intel® Xeon® E3 v5 E3-1505MV5 Ultrabook 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 7 Professional Black:

HP ZBook Studio G3, Intel® Xeon® E3 v5, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP ZBook Studio G3 Intel® Xeon® E3 v5 E3-1505MV5 Ultrabook 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 7 Professional Black:

HP ZBook Studio G3. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1505MV5, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.