HP logo

Samsung ProXpress SL-M4580FX Laser A4 1200 x 1200 DPI 45 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26722
Info modified on:
29 Jul 2024, 11:27:47
Short summary description Samsung ProXpress SL-M4580FX Laser A4 1200 x 1200 DPI 45 ppm:

Samsung ProXpress SL-M4580FX, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Samsung ProXpress SL-M4580FX Laser A4 1200 x 1200 DPI 45 ppm:

Samsung ProXpress SL-M4580FX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.