Samsung MultiXpress SL-M4370LX, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Brown, Grey
Samsung MultiXpress SL-M4370LX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Brown, Grey