HP logo

Samsung ProXpress SL-M4080FX Laser Multifunction Printer A4 1200 x 1200 DPI 40 ppm

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98650
Info modified on:
09 Nov 2024, 00:17:44
Short summary description Samsung ProXpress SL-M4080FX Laser Multifunction Printer A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress SL-M4080FX Laser Multifunction Printer, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung ProXpress SL-M4080FX Laser Multifunction Printer A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress SL-M4080FX Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.