HP logo

Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107314
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
28 May 2020
Short summary description Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm:

Samsung Xpress SL-M2875FD, Laser, Mono printing, 4800 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm:

Samsung Xpress SL-M2875FD. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.