HP logo

Samsung Xpress SL-M2825ND 4800 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21323
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Xpress SL-M2825ND 4800 x 600 DPI A4:

Samsung Xpress SL-M2825ND, Laser, 4800 x 600 DPI, A4, 28 ppm, Duplex printing, Black, White

Long summary description Samsung Xpress SL-M2825ND 4800 x 600 DPI A4:

Samsung Xpress SL-M2825ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.