HP logo

Samsung Xpress SL-M2078W Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46631
Info modified on:
26 Mar 2023, 08:39:28
Short summary description Samsung Xpress SL-M2078W Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi:

Samsung Xpress SL-M2078W, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Samsung Xpress SL-M2078W Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi:

Samsung Xpress SL-M2078W. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.