HP logo

Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 31 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38138
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 31 ppm:

Samsung ProXpress SL-C3060ND, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 31 ppm:

Samsung ProXpress SL-C3060ND. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 31 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.