HP logo

HP Compaq NC nc8430 Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86510
Info modified on:
22 Jan 2025, 04:57:34
End of life date:
30 Nov 2007
Short summary description HP Compaq NC nc8430 Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:

HP Compaq NC nc8430, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 1 GB, 80 GB

Long summary description HP Compaq NC nc8430 Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:

HP Compaq NC nc8430. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.