HP logo

HP AMD Radeon HD 7450 Radeon HD7450 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91623
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP AMD Radeon HD 7450 Radeon HD7450 1 GB GDDR3:

HP AMD Radeon HD 7450, Radeon HD7450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP AMD Radeon HD 7450 Radeon HD7450 1 GB GDDR3:

HP AMD Radeon HD 7450. Graphics processor family: AMD, Graphics processor: Radeon HD7450, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.