HP logo

HP t200 Windows MultiPoint Server 2011 343 g Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90268
Info modified on:
26 Jun 2024, 05:53:00
End of life date:
01 Jun 2013
Short summary description HP t200 Windows MultiPoint Server 2011 343 g Black:

HP t200, DDR3-SDRAM, 1333 MHz, HDD, Serial ATA, 2048 x 1152 pixels, Stereo audio

Long summary description HP t200 Windows MultiPoint Server 2011 343 g Black:

HP t200. Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Storage media: HDD, Storage drive interface: Serial ATA. Maximum resolution: 2048 x 1152 pixels. Audio system: Stereo audio. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.