HP logo

HP Pavilion Slimline s5-1128la AMD E E2-3200 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116909
Info modified on:
19 Mar 2021, 15:59:23
Short summary description HP Pavilion Slimline s5-1128la AMD E E2-3200 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium SFF PC Black:

HP Pavilion Slimline s5-1128la, AMD E, E2-3200, 4 GB, 1 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description HP Pavilion Slimline s5-1128la AMD E E2-3200 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium SFF PC Black:

HP Pavilion Slimline s5-1128la. Processor family: AMD E, Processor model: E2-3200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: AMD Radeon HD 6370D. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.