HP 2311gt, 58,4 cm (23"), 1920 x 1080 pixels, LED, 3D, 5 ms, Black
HP 2311gt. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black