HP logo

HP Pavilion g7-1235sf AMD E E2-3000M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7033
Info modified on:
25 Jan 2025, 22:05:18
Short summary description HP Pavilion g7-1235sf AMD E E2-3000M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium:

HP Pavilion g7-1235sf, AMD E, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB

Long summary description HP Pavilion g7-1235sf AMD E E2-3000M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium:

HP Pavilion g7-1235sf. Processor family: AMD E, Processor model: E2-3000M, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6380G. Operating system installed: Windows 7 Home Premium. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.