HP logo

HP Pavilion dv7-6192sf Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6770M Windows 7 Home Premium Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11262
Info modified on:
23 Jan 2025, 18:23:46
End of life date:
31 Jan 2012
Short summary description HP Pavilion dv7-6192sf Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6770M Windows 7 Home Premium Grey:

HP Pavilion dv7-6192sf, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description HP Pavilion dv7-6192sf Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6770M Windows 7 Home Premium Grey:

HP Pavilion dv7-6192sf. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6770M. Operating system installed: Windows 7 Home Premium. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.