HP logo

HP Photosmart C5380 Thermal inkjet A4 9600 x 2400 DPI 13 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153651
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
16 Nov 2010
Short summary description HP Photosmart C5380 Thermal inkjet A4 9600 x 2400 DPI 13 ppm:

HP Photosmart C5380, Thermal inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Grey, White

Long summary description HP Photosmart C5380 Thermal inkjet A4 9600 x 2400 DPI 13 ppm:

HP Photosmart C5380. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Maximum copy resolution: 9600 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Product color: Grey, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.