HP logo

HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63418
Info modified on:
30 May 2023, 12:00:31
Short summary description HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):

HP Photosmart 422, Inkjet, 4800 x 1200 DPI, 4" x 12" (10x30 cm), Bluetooth, Grey

Long summary description HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):

HP Photosmart 422. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 4" x 12" (10x30 cm). Bluetooth. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.