HP logo

HP PW460t 1/2.3" Compact camera 12,2 MP CCD Grey

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35800
Info modified on:
21 Oct 2022, 10:32:10
Short summary description HP PW460t 1/2.3" Compact camera 12,2 MP CCD Grey:

HP PW460t, 12,2 MP, 1/2.3", CCD, 4x, Touchscreen, Grey

Long summary description HP PW460t 1/2.3" Compact camera 12,2 MP CCD Grey:

HP PW460t. Camera type: Compact camera, Megapixel: 12,2 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 5x. Display diagonal: 7,62 cm (3"), Touchscreen. Weight: 110 g. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.