HP PG818EA, Intel Pentium Mobile, 2,13 GHz, 39,1 cm (15.4"), 1920 x 1200 pixels, 1 GB, 80 GB
HP PG818EA. Processor family: Intel Pentium Mobile, Processor model: 770, Processor frequency: 2,13 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility FireGL V5000. Operating system installed: Windows XP Professional. Weight: 2,77 kg