HP logo

HP EliteDesk 705 G2 MT AMD PRO A4 PRO A4-8350B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49646
Info modified on:
21 Jun 2024, 03:15:36
End of life date:
15 Oct 2016
Short summary description HP EliteDesk 705 G2 MT AMD PRO A4 PRO A4-8350B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP EliteDesk 705 G2 MT, 3,5 GHz, AMD PRO A4, 8 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP EliteDesk 705 G2 MT AMD PRO A4 PRO A4-8350B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP EliteDesk 705 G2 MT. Processor frequency: 3,5 GHz, Processor family: AMD PRO A4, Processor model: PRO A4-8350B. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.