HP logo

HP ProBook 450 G3 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59229
Info modified on:
22 Jan 2025, 05:56:57
Short summary description HP ProBook 450 G3 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

HP ProBook 450 G3, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook 450 G3 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

HP ProBook 450 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.