HP Z4000 Star Wars SE, Ambidextrous, Laser, RF Wireless, Black
HP Z4000 Star Wars SE. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product color: Black