HP logo

HP 15-af148ca AMD A8 A8-7410 Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146108
Info modified on:
22 Jan 2025, 04:53:50
Short summary description HP 15-af148ca AMD A8 A8-7410 Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

HP 15-af148ca, AMD A8, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-af148ca AMD A8 A8-7410 Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

HP 15-af148ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.