HP Pavilion dv6-1215sa, Intel Pentium Mobile, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB
HP Pavilion dv6-1215sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4530. Operating system installed: Windows Vista Home Premium. Product color: Black