HP logo

HP Prime calculator Pocket Graphing Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19583
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Prime calculator Pocket Graphing Silver:

HP Prime, Pocket, Graphing, Flash, USB port, Battery, Silver

Long summary description HP Prime calculator Pocket Graphing Silver:

HP Prime. Form factor: Pocket, Type: Graphing. Display number of lines: 10 lines, Backlight display. Storage media type: Flash. USB port. Power source: Battery. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.