HP logo

HP 15c calculator Pocket Scientific Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75587
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
13 Nov 2013
Short summary description HP 15c calculator Pocket Scientific Black, White:

HP 15c, Pocket, Scientific, 10 digits, 1 lines, Battery, Black, White

Long summary description HP 15c calculator Pocket Scientific Black, White:

HP 15c. Form factor: Pocket, Type: Scientific. Digits: 10 digits, Display number of lines: 1 lines. Memory registers: 65. Power source: Battery. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.