HP Pavilion dv3-2150es, Intel® Core™2 Duo, 2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
HP Pavilion dv3-2150es. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows Vista Home Premium. Weight: 2,24 kg