HP logo

HP Compaq Presario CQ60-404CA AMD Athlon X2 Dual-Core QL-64 Laptop 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63314
Info modified on:
23 Jan 2025, 18:47:47
Short summary description HP Compaq Presario CQ60-404CA AMD Athlon X2 Dual-Core QL-64 Laptop 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver:

HP Compaq Presario CQ60-404CA, AMD Athlon X2 Dual-Core, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description HP Compaq Presario CQ60-404CA AMD Athlon X2 Dual-Core QL-64 Laptop 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver:

HP Compaq Presario CQ60-404CA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon X2 Dual-Core, Processor model: QL-64, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Premium. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.