HP logo

HP Compaq Presario CQ60-307SA AMD Mobile Sempron SI-42 Laptop 39,6 cm (15.6") 3 GB DDR2-SDRAM 160 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Basic Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15549
Info modified on:
25 Jan 2025, 22:10:01
End of life date:
04 Aug 2009
Short summary description HP Compaq Presario CQ60-307SA AMD Mobile Sempron SI-42 Laptop 39,6 cm (15.6") 3 GB DDR2-SDRAM 160 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Basic Black, Silver:

HP Compaq Presario CQ60-307SA, AMD Mobile Sempron, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 160 GB

Long summary description HP Compaq Presario CQ60-307SA AMD Mobile Sempron SI-42 Laptop 39,6 cm (15.6") 3 GB DDR2-SDRAM 160 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Basic Black, Silver:

HP Compaq Presario CQ60-307SA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Mobile Sempron, Processor model: SI-42, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Basic. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.