HP logo

HP HDMI to VGA VGA (D-Sub) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97987
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Nov 2012
Short summary description HP HDMI to VGA VGA (D-Sub) Black:

HP HDMI to VGA, VGA (D-Sub), HDMI, Male, Female, Black, 40 g

Long summary description HP HDMI to VGA VGA (D-Sub) Black:

HP HDMI to VGA. Connector 1: VGA (D-Sub), Connector 2: HDMI, Connector 1 gender: Male. Weight: 40 g. Package weight: 1,8 kg. Dimensions (WxDxH): 162 x 45 x 18 mm, Compatible products: HP Envy

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.